SRAM Memory IC 1Mb (128K x 8) SPI 20MHz 8-TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
SERIAL SRAM, 1MB, SPI, TSSOP-8; Memory Size:1MB; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.5V to 5.5V; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SRAM Memory IC 1Mbit SPI 20 MHz 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N01S830HAT22IOS-ND | N01S830HAT22I | N01S830HAT22I | 97Y9450 | N01S830HAT22I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Sram, 1Mb, Spi, Tssop-8; Memory Size Onsemi | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |