IC SRAM 1MBIT SPI 20MHZ 8TSSOP
SRAM Memory IC 1Mb (128K x 8) SPI 20MHz 8-TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
Win Source Part Number: 1349995-N01S830BAT22
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,000
Technology: SRAM
Memory Type: Volatile
Memory Size: 1Mbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 20 MHz
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: onsemi
Base Product Number: N01S830
Memory Organization: 128K x 8
Serial SRAM Memory, 1 Mb, Ultra-Low-Power, 2.5 to 5.5 V TSSOP-8 (Industrial) 3000 Units/ Tape & Reel, 3000-REEL Product overview: N01S830BAT22IT from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, 1 Mb, 5.5 V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Low-Power, 1 Mb, 5.5 V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N01S830BAT22IT can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
SRAM Memory IC 1Mbit SPI 20 MHz 8-TSSOP
IC SRAM 1MBIT SPI 20MHZ 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-N01S830BAT22ITCT-ND | 1349995-N01S830BAT22IT | 774-N01S830BAT22IT | N01S830BAT22IT | N01S830BAT22IT | N01S830BAT22IT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Industrial Low-Power 1 Mb 5.5 V Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount |