Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Manufacturer: ON Semiconductor
Win Source Part Number: 1229138-N01L83W2AT25
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: N01L83W2A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.onsemi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP I
Alternative Parts (Cross-Reference): CY62128DV30L-70ZI; LY621024LL-35LLT; M5M51008DVP-55HIBT;
Introduction Date: July 03, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: N01L83W2AT25IT from AMI Semiconductor Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N01L83W2AT25IT can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N01L83W2AT25IT | 1229138-N01L83W2AT25IT | 774-N01L83W2AT25IT | N01L83W2AT25IT-ND | N01L83W2AT25IT | N01L83W2AT25IT |
| Product Name | Memory - SRAM - N01L83W2AT25IT | Memory IC and Storage Component | Memory | Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | |||||
| Package Type | SOP; SSOP; TSSOP; TSSOP32 | Bulk | "32-LFSOP (0.724"", 18.40mm Width)" | 32-LFSOP (0.724\", 18.40mm Width) | ||
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns |