onsemi 10V 3W Zener Diode MZP4740A

Description
DIODE ZENER 10V 3W AXIAL Product overview: MZP4740A from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MZP4740A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 3W AXIAL Product overview: MZP4740A from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MZP4740A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 3W Zener Diode - 295-MZP4740A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 3W Zener Diode
295-MZP4740A
10V 3W Zener Diode 295-MZP4740A
DIODE ZENER 10V 3W AXIAL Product overview: MZP4740A from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MZP4740A can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 3W AXIAL Product overview: MZP4740A from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MZP4740A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MZP4740A - 248902-MZP4740A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MZP4740A
248902-MZP4740A
Diodes - Zener - Single - MZP4740A 248902-MZP4740A
Manufacturer: ON Semiconductor Win Source Part Number: 248902-MZP4740A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 248902-MZP4740A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MZP4740A 248902-MZP4740A
Product Name 10V 3W Zener Diode Diodes - Zener - Single - MZP4740A
Package Reel - TR Axial
ZZT 7 ohms 7 ohms
PD 3000 milliwatts 3000 milliwatts
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data