onsemi Switches - Pushbutton Switches MX1A-C1NW

Description
Win Source Part Number: 1199916-MX1A-C1NW Category: Switches>Pushbutton Switches Series: MX Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 12 V Voltage Rating - DC: 12 V Standard Package: 8,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Electrical Life: 20,000,000 Cycles Color - Actuator/Cap: Clear Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): MX1AC1NW; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Cherry Americas LLC Other Names: CH310,MX1AC1NW Base Product Number: MX1A
Request a Quote Datasheet
Description
Win Source Part Number: 1199916-MX1A-C1NW Category: Switches>Pushbutton Switches Series: MX Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 12 V Voltage Rating - DC: 12 V Standard Package: 8,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Electrical Life: 20,000,000 Cycles Color - Actuator/Cap: Clear Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): MX1AC1NW; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Cherry Americas LLC Other Names: CH310,MX1AC1NW Base Product Number: MX1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1199916-MX1A-C1NW
Switches - Pushbutton Switches 1199916-MX1A-C1NW
Win Source Part Number: 1199916-MX1A-C1NW Category: Switches>Pushbutton Switches Series: MX Type: Keyswitch Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 12 V Voltage Rating - DC: 12 V Standard Package: 8,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Electrical Life: 20,000,000 Cycles Color - Actuator/Cap: Clear Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): MX1AC1NW; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Cherry Americas LLC Other Names: CH310,MX1AC1NW Base Product Number: MX1A

Win Source Part Number: 1199916-MX1A-C1NW
Category: Switches>Pushbutton Switches
Series: MX
Type: Keyswitch
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 12 V
Voltage Rating - DC: 12 V
Standard Package: 8,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Electrical Life: 20,000,000 Cycles
Color - Actuator/Cap: Clear
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Alternative Parts (Cross-Reference): MX1AC1NW;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: Cherry Americas LLC
Other Names: CH310,MX1AC1NW
Base Product Number: MX1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1199916-MX1A-C1NW
Product Name Switches - Pushbutton Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 906618 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details