Win Source Part Number: 1352109-MV5353
Category: Optoelectronics - LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 65°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 8.89mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Base Product Number: MV535
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 2.1V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | MV5353 |
| Product Name | Optoelectronics - LED Indication - Discrete |