Win Source Part Number: 1355152-MV49124A
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: Radial
Supplier Device Package: Rectangular
Base Product Number: MV491
Mounting Type: Through Hole
HTSUS: 8541.41.0000
Size / Dimension: 6.22mm L x 3.68mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green, Red
Configuration: Bidirectional
Height (Max): 7.11mm
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd Green, 6mcd Red
Lens Style: Rectangle with Flat Top
Lens Size: 5.71mm x 3.17mm
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Red
Current - Test: 20mA Green, 20mA Red
Viewing Angle: 100°
Wavelength - Peak: 562nm Green, 660nm Red
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | MV49124A |
| Product Name | Optoelectronics - LED Indication - Discrete |