onsemi 520V 5A Diode and Rectifier MURF550PF

Description
DIODE GEN PURP 520V 5A TO220FP Product overview: MURF550PF from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 520V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 520V 5A TO220FP Product overview: MURF550PF from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 520V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
520V 5A Diode and Rectifier - 280-MURF550PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
520V 5A Diode and Rectifier
280-MURF550PF
520V 5A Diode and Rectifier 280-MURF550PF
DIODE GEN PURP 520V 5A TO220FP Product overview: MURF550PF from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 520V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 520V 5A TO220FP Product overview: MURF550PF from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 520V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURF550PF - 208931-MURF550PF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURF550PF
208931-MURF550PF
Diodes, Rectifiers - Single - MURF550PF 208931-MURF550PF
Manufacturer: ON Semiconductor Win Source Part Number: 208931-MURF550PF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 520V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 520V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 208931-MURF550PF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 520V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 520V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MURF550PF 208931-MURF550PF
Product Name 520V 5A Diode and Rectifier Diodes, Rectifiers - Single - MURF550PF
Package Tube/Rail
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.15 volts
Unlock Full Specs
to access all available technical data