ULTRAFAST RECTIFIER, COMMON CATHODE, 8A TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:25ns; Diode Case Style:TO-220RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 27AC9499 |
| Product Name | Ultrafast Rectifier, Common Cathode, 8A To-220; Repetitive Peak Reverse Voltage Onsemi |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |
| Package | TO-220RoHS Compliant: Yes |
| VRRM | 200 volts |