onsemi Repetitive Peak Reverse Voltage Onsemi MURF1560G.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:150A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:150A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Onsemi - 29AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Onsemi
29AC8513
Repetitive Peak Reverse Voltage Onsemi 29AC8513
Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:150A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:150A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC8513
Product Name Repetitive Peak Reverse Voltage Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details