onsemi 50V 3A DPAK Diode and Rectifier MURD305RL

Description
Diode Switching 50V 3A 3-Pin(2+Tab) DPAK T/R Product overview: MURD305RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD305RL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 50V 3A 3-Pin(2+Tab) DPAK T/R Product overview: MURD305RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD305RL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A DPAK Diode and Rectifier
280-MURD305RL
50V 3A DPAK Diode and Rectifier 280-MURD305RL
Diode Switching 50V 3A 3-Pin(2+Tab) DPAK T/R Product overview: MURD305RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD305RL can be used for catalog matching and distributor lookup.

Diode Switching 50V 3A 3-Pin(2+Tab) DPAK T/R Product overview: MURD305RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD305RL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MURD305RL - 059681-MURD305RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURD305RL
059681-MURD305RL
Diodes, Rectifiers - Single - MURD305RL 059681-MURD305RL
Manufacturer: ON Semiconductor Win Source Part Number: 059681-MURD305RL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DPAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059681-MURD305RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURD305RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURD305RL
Discrete Semiconductor Products - Diodes - Rectifiers MURD305RL
DIODE GEN PURP 50V 3A DPAK

DIODE GEN PURP 50V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MURD305RL 059681-MURD305RL MURD305RL
Product Name 50V 3A DPAK Diode and Rectifier Diodes, Rectifiers - Single - MURD305RL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data