Diode Standard 200V 2A Through Hole Axial
onsemi MUR220G Silicon Junction
onsemi MUR220G Silicon Junction
onsemi MUR220G Silicon Junction
Ultra-Fast Rectifier 2A 200V DO-41 Product overview: MUR220G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR220G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228538-MUR220G
Series: SWITCHMODE
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR220
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): RG2D-E3/54; RG2D/4; RG2D-E3/51;
Introduction Date: April 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 2A AXIAL
FAST RECOVERY DIODE, 2A, 200V AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, 2A, 200V, AXIAL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR220GOS-ND | 7810980P | 280-MUR220G | 1228538-MUR220G | MUR220G | MUR220G | 42K1618 | 82Y7031 |
| Product Name | Single Diodes | Switching Diodes | 2A 200V Diode and Rectifier | Diodes, Rectifiers - Single - MUR220G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 2A, 200V Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 2A, 200V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Bulk | DO-41; DO-41 | ||||||
| IO | 2 amps |