Diode Standard 1000V 2A Through Hole Axial
1000 V, 2.0 A Ultrafast Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 1000-BLKBX - Bulk Box Product overview: MUR2100E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR2100E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228535-MUR2100E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
DIODE GEN PURP 1KV 2A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR2100E-ND | 280-MUR2100E | 1228535-MUR2100E | MUR2100E |
| Product Name | Single Diodes | 1000 V 2.0 A Diode and Rectifier | Diodes, Rectifiers - Single - MUR2100E | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Bulk | |||
| RoHS Compliant | RoHS |