20A, 200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, CASE 221B-04, 2 PIN Product overview: MUR2020R from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR2020R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228529-MUR2020R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Standard 200V 20A Through Hole TO-220-2
DIODE GEN PURP 200V 20A TO220-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MUR2020R | 1228529-MUR2020R | MUR2020R-ND | MUR2020R |
| Product Name | 20A 200V Diode and Rectifier | Diodes, Rectifiers - Single - MUR2020R | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube |