ULTRAFAST RECTIFIER, COMMON ANODE, 16A, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.2V; Reverse Recovery Time:85ns; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 26AC2488 |
| Product Name | Ultrafast Rectifier, Common Anode, 16A, To-220Ab; Repetitive Peak Reverse Voltage Onsemi |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |
| RoHS Compliant | RoHS |
| VRRM | 200 volts |