onsemi Diode Arrays MUR1620CTR

Description
Diode Array 1 Pair Common Anode Standard 200V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 200V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MUR1620CTROS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR1620CTROS-ND
Diode Arrays MUR1620CTROS-ND
Diode Array 1 Pair Common Anode Standard 200V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Anode Standard 200V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MUR1620CTR - 846444-MUR1620CTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1620CTR
846444-MUR1620CTR
Diodes, Rectifiers - Arrays - MUR1620CTR 846444-MUR1620CTR
Manufacturer: ON Semiconductor Win Source Part Number: 846444-MUR1620CTR Series: SWITCHMODE™ Features: Diode Array 200 V Package: Tube Part Status: Obsolete Family Name: MUR16 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 846444-MUR1620CTR
Series: SWITCHMODE™
Features: Diode Array 200 V
Package: Tube
Part Status: Obsolete
Family Name: MUR16
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1620CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1620CTR
Discrete Semiconductor Products - Diodes - Rectifiers MUR1620CTR
DIODE ARRAY GP 200V 8A TO220

DIODE ARRAY GP 200V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number MUR1620CTROS-ND 846444-MUR1620CTR MUR1620CTR
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MUR1620CTR Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data