onsemi Single Diodes MUR1520

Description
Diode Standard 200V 15A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 200V 15A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR1520OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR1520OS-ND
Single Diodes MUR1520OS-ND
Diode Standard 200V 15A Through Hole TO-220-2

Diode Standard 200V 15A Through Hole TO-220-2

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR1520 - 092010-MUR1520 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1520
092010-MUR1520
Diodes, Rectifiers - Single - MUR1520 092010-MUR1520
Manufacturer: ON Semiconductor Win Source Part Number: 092010-MUR1520 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 092010-MUR1520
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
15 A 200 V Diode and Rectifier - 280-MUR1520 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 200 V Diode and Rectifier
280-MUR1520
15 A 200 V Diode and Rectifier 280-MUR1520
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1520 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1520 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1520
Discrete Semiconductor Products - Diodes - Rectifiers MUR1520
DIODE GEN PURP 200V 15A TO220-2

DIODE GEN PURP 200V 15A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number MUR1520OS-ND 092010-MUR1520 280-MUR1520 MUR1520
Product Name Single Diodes Diodes, Rectifiers - Single - MUR1520 15 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data