Diode Standard 150V 1A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 114366-MUR115RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
1A 150V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR115RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR115RLG can be used for catalog matching and distributor lookup.
ULTRA FAST DIODE, 1A, 150V, AXIAL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 150V 1A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR115RLGOSTR-ND | 114366-MUR115RLG | 280-MUR115RLG | 09R9590 | MUR115RLG | MUR115RLG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR115RLG | 1A 150V Diode and Rectifier | Ultra Fast Diode, 1A, 150V, Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | |||
| VR | 150 volts | |||||
| IR | 0.0020 mA |