Diode Standard 150V 1A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 150 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR115RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR115RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228480-MUR115RL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 1A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR115RLOSTR-ND | 280-MUR115RL | 1228480-MUR115RL | MUR115RL |
| Product Name | Single Diodes | 1 A 150 V Diode and Rectifier | Diodes, Rectifiers - Single - MUR115RL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |