onsemi Custom Parts - Custom Parts (J - M) - MUR10120E MUR10120E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185500-MUR10120E Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185500-MUR10120E Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MUR10120E - 1185500-MUR10120E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MUR10120E
1185500-MUR10120E
Custom Parts - Custom Parts (J - M) - MUR10120E 1185500-MUR10120E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185500-MUR10120E Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 1.2 kV

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185500-MUR10120E
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1185500-MUR10120E
Product Name Custom Parts - Custom Parts (J - M) - MUR10120E
Unlock Full Specs
to access all available technical data