The MUN5335DW1T1G is a complementary bias resistor transistor in a SOT-363 package, integrating an NPN and PNP transistor with monolithic bias resistors R1=2.2 kΩ and R2=47 kΩ to simplify circuit design and reduce board space. It has a collector-base and collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a junction temperature range of -55 to +150 °C. The device is Pb-free, halogen free, RoHS compliant, and AEC-Q101 qualified.
SS SC88 BR XSTR DUAL 50V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC9497 |
| Product Name | Ss Sc88 Br Xstr Dual 50V Rohs Compliant Onsemi |
| Package Type | TO-3 |