The MUN5314DW1T1G is a complementary bias resistor transistor in a SOT-363 package, integrating an NPN and PNP transistor with monolithic bias resistors R1 = 10 kΩ and R2 = 47 kΩ. It has a collector-emitter voltage rating of 50 V, continuous collector current of 100 mA, and operates over a junction temperature range of -55°C to +150°C. The device is RoHS compliant, Pb-free, halogen-free, and AEC-Q101 qualified. Thermal resistance junction-to-ambient is 670 °C/W for one junction heated on minimum pad, or 493 °C/W for both junctions heated on minimum pad. Total device dissipation is 187 mW at 25°C for one junction heated.
Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:4.7(Ratio) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC9495 |
| Product Name | Digital Transistor Polarity Onsemi |
| Transistor Type | Digital Transistor Polarity Onsemi |