Manufacturer: ON Semiconductor
Win Source Part Number: 109172-MUN5312DW1T1G
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: SC-88/SC70-6/SOT-363
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300μA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 109172-MUN5312DW1T1G |
| Product Name | Discrete Semiconductor Products |