onsemi Dual 100mA 50V Bipolar Transistor MUN5311DW1T1

Description
100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, 6 PIN Product overview: MUN5311DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5311DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, 6 PIN Product overview: MUN5311DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5311DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100mA 50V Bipolar Transistor
293-MUN5311DW1T1
Dual 100mA 50V Bipolar Transistor 293-MUN5311DW1T1
100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, 6 PIN Product overview: MUN5311DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5311DW1T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, 6 PIN Product overview: MUN5311DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5311DW1T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5311DW1T1 - 809341-MUN5311DW1T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5311DW1T1
809341-MUN5311DW1T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5311DW1T1 809341-MUN5311DW1T1
Manufacturer: ON Semiconductor Win Source Part Number: 809341-MUN5311DW1T1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 385mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms Part Number Series: MUN53**DW1 DC Current Gain (hFE) (Min) at Ic, Vce: 35 at 5mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 809341-MUN5311DW1T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Power - Max: 385mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-88/SC70-6/SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
Part Number Series: MUN53**DW1
DC Current Gain (hFE) (Min) at Ic, Vce: 35 at 5mA, 10V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5311DW1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5311DW1T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5311DW1T1
TRANS BRT DUAL 100MA 50V SOT363

TRANS BRT DUAL 100MA 50V SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 293-MUN5311DW1T1 809341-MUN5311DW1T1 MUN5311DW1T1
Product Name Dual 100mA 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5311DW1T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 385 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data