Manufacturer: ON Semiconductor
Win Source Part Number: 832208-MUN5233T1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5233T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5233T1 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A, 50V, NPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 832208-MUN5233T1 | 292-MUN5233T1 | MUN5233T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5233T1 | 100mA 50V Bipolar Transistor | |
| Package Type | SOT3 | SOT323; SC-70 (SOT-323) |