onsemi Digital Transistor Polarity Onsemi MUN5230DW1T1G.

Description
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 / R2:1(Ratio); No. of Pins:6 Pin RoHS Compliant: Yes
Description
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 / R2:1(Ratio); No. of Pins:6 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Transistor Polarity Onsemi - 27AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor Polarity Onsemi
27AC9493
Digital Transistor Polarity Onsemi 27AC9493
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 / R2:1(Ratio); No. of Pins:6 Pin RoHS Compliant: Yes

Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 / R2:1(Ratio); No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC9493
Product Name Digital Transistor Polarity Onsemi
Transistor Type Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMBG120R060M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1697446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details