TRANS BRT NPN 100MA 50V SOT-323 Product overview: MUN5213T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100MA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213T1 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 832204-MUN5213T1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 293-MUN5213T1 | MUN5213T1 | 832204-MUN5213T1 |
| Product Name | 100MA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5213T1 | |
| Package Type | Bulk | SOT323; SC-70 (SOT-323) | SOT3 |