onsemi Dual 50V Bipolar Transistor MUN5213DW1T1

Description
TRANS BRT NPN DUAL 50V SOT363 Product overview: MUN5213DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS BRT NPN DUAL 50V SOT363 Product overview: MUN5213DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 50V Bipolar Transistor
293-MUN5213DW1T1
Dual 50V Bipolar Transistor 293-MUN5213DW1T1
TRANS BRT NPN DUAL 50V SOT363 Product overview: MUN5213DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213DW1T1 can be used for catalog matching and distributor lookup.

TRANS BRT NPN DUAL 50V SOT363 Product overview: MUN5213DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5213DW1T1 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MUN5213DW1T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1 - 832203-MUN5213DW1T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1
832203-MUN5213DW1T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1 832203-MUN5213DW1T1
Manufacturer: ON Semiconductor Win Source Part Number: 832203-MUN5213DW1T1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832203-MUN5213DW1T1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 293-MUN5213DW1T1 MUN5213DW1T1 832203-MUN5213DW1T1
Product Name Dual 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5213DW1T1
Package Type Bulk SC-70-6 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Single, Pre-Biased Bipolar Transistors - BCR169E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers