The MUN5212T1 is an NPN silicon bias resistor transistor with an integrated monolithic resistor network, designed to replace a transistor and two external bias resistors. It is packaged in the SC-70/SOT-323 surface mount case, measuring up to 2.20 mm in length, 1.35 mm in width, and 1.00 mm in height. The device has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a total power dissipation of 202 mW at 25°C with a derating of 1.6 mW/°C above 25°C. The base resistor R1 is 22 kΩ and R2 is 22 kΩ. It meets RoHS requirements and is available in an 8 mm embossed tape and reel. Thermal resistance junction-to-ambient is 618 °C/W under minimum pad conditions.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MUN5212T1 |
| Polarity | NPN |