The MUN5211T1 is an NPN silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a transistor and external bias resistors. It is housed in the SC-70/SOT-323 package, measuring 2.20 mm max length, 1.35 mm max width, and 1.00 mm max height. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total device dissipation of 202 mW at 25°C. The base resistor R1 is 10 kΩ and the base-emitter resistor R2 is 10 kΩ. It operates with a junction and storage temperature range of -55°C to +150°C and is available in Pb-free versions. The device supports wave and reflow soldering.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MUN5211T1 |
| Polarity | NPN |