onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1 MUN5211DW1T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 809536-MUN5211DW1T1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 250mW Transistor Type: 2 NPN - Pre-Biased (Dual) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms Part Number Series: MUN52**DW1T DC Current Gain (hFE) (Min) at Ic, Vce: 35 at 5mA, 10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 809536-MUN5211DW1T1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 250mW Transistor Type: 2 NPN - Pre-Biased (Dual) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms Part Number Series: MUN52**DW1T DC Current Gain (hFE) (Min) at Ic, Vce: 35 at 5mA, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1 - 809536-MUN5211DW1T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1
809536-MUN5211DW1T1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1 809536-MUN5211DW1T1
Manufacturer: ON Semiconductor Win Source Part Number: 809536-MUN5211DW1T1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 250mW Transistor Type: 2 NPN - Pre-Biased (Dual) Part Status: Obsolete (End Of Life) Supplier Device Package: SC-88/SC70-6/SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms Part Number Series: MUN52**DW1T DC Current Gain (hFE) (Min) at Ic, Vce: 35 at 5mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 809536-MUN5211DW1T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-88/SC70-6/SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
Part Number Series: MUN52**DW1T
DC Current Gain (hFE) (Min) at Ic, Vce: 35 at 5mA, 10V

Buy Now
Singapore, Singapore
Dual 100mA 50V Bipolar Transistor
293-MUN5211DW1T1
Dual 100mA 50V Bipolar Transistor 293-MUN5211DW1T1
100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, SC-88, 6 PIN Product overview: MUN5211DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5211DW1T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 419B-02, SC-88, 6 PIN Product overview: MUN5211DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5211DW1T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5211DW1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5211DW1T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5211DW1T1
TRANS 2NPN PREBIAS 0.25W SOT363

TRANS 2NPN PREBIAS 0.25W SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 809536-MUN5211DW1T1 293-MUN5211DW1T1 MUN5211DW1T1
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5211DW1T1 Dual 100mA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data