onsemi Discrete Semiconductor Products MUN5135T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059664-MUN5135T1G Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Pre-Biased Packaging: Reel Mounting Style: SMD/SMT Package: SC-70 SOT-323 Manufacturer Device Package: SC-70-3 (SOT323) Standard Package: 1 Power - Max: 202mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: PNP - Pre-Biased Current - Collector Cutoff (Max): 500nA Vce Saturation (Max) @ Ib Ic: 250mV @ 300µA 10mA DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 5mA 10V Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059664-MUN5135T1G Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Pre-Biased Packaging: Reel Mounting Style: SMD/SMT Package: SC-70 SOT-323 Manufacturer Device Package: SC-70-3 (SOT323) Standard Package: 1 Power - Max: 202mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: PNP - Pre-Biased Current - Collector Cutoff (Max): 500nA Vce Saturation (Max) @ Ib Ic: 250mV @ 300µA 10mA DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 5mA 10V Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 059664-MUN5135T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059664-MUN5135T1G
Discrete Semiconductor Products 059664-MUN5135T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059664-MUN5135T1G Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Pre-Biased Packaging: Reel Mounting Style: SMD/SMT Package: SC-70 SOT-323 Manufacturer Device Package: SC-70-3 (SOT323) Standard Package: 1 Power - Max: 202mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: PNP - Pre-Biased Current - Collector Cutoff (Max): 500nA Vce Saturation (Max) @ Ib Ic: 250mV @ 300µA 10mA DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 5mA 10V Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059664-MUN5135T1G
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single Pre-Biased
Packaging: Reel
Mounting Style: SMD/SMT
Package: SC-70 SOT-323
Manufacturer Device Package: SC-70-3 (SOT323)
Standard Package: 1
Power - Max: 202mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: PNP - Pre-Biased
Current - Collector Cutoff (Max): 500nA
Vce Saturation (Max) @ Ib Ic: 250mV @ 300µA 10mA
DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 5mA 10V
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 059664-MUN5135T1G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data