onsemi MUN5133T1

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MUN5133T1 is a PNP silicon bias resistor transistor with a monolithic network of 4.7 kΩ and 47 kΩ resistors, housed in an SC-70/SOT-323 package measuring 2.20 mm max length, 1.35 mm max width, and 1.00 mm max height. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation of 310 mW at 25°C, derating at 2.5 °C/W above 25°C. The device features a DC current gain of 80 to 140 at 10 mA and 10 V collector-emitter bias, with a collector-emitter saturation voltage of 0.25 V max at 10 mA collector current. It meets Pb-free RoHS requirements and is supplied in 3000-unit tape and reel packaging. The junction and storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The MUN5133T1 is a PNP silicon bias resistor transistor with a monolithic network of 4.7 kΩ and 47 kΩ resistors, housed in an SC-70/SOT-323 package measuring 2.20 mm max length, 1.35 mm max width, and 1.00 mm max height. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation of 310 mW at 25°C, derating at 2.5 °C/W above 25°C. The device features a DC current gain of 80 to 140 at 10 mA and 10 V collector-emitter bias, with a collector-emitter saturation voltage of 0.25 V max at 10 mA collector current. It meets Pb-free RoHS requirements and is supplied in 3000-unit tape and reel packaging. The junction and storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
 - MUN5133T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number MUN5133T1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220631 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
20V 1A Bipolar Transistor - 276-BCP68-25 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers