TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: MUN5130DW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5130DW1T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208925-MUN5130DW1T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 3 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 293-MUN5130DW1T1 | 208925-MUN5130DW1T1 |
| Product Name | 0.25W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5130DW1T1 |
| Polarity | PNP | PNP; 2 PNP - Pre-Biased (Dual) |