onsemi 100mA 50V Bipolar Transistor MUN5114T1

Description
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5114T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5114T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5114T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5114T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 50V Bipolar Transistor
292-MUN5114T1
100mA 50V Bipolar Transistor 292-MUN5114T1
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5114T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5114T1 can be used for catalog matching and distributor lookup.

100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MUN5114T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MUN5114T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5114T1 - 725570-MUN5114T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5114T1
725570-MUN5114T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5114T1 725570-MUN5114T1
Manufacturer: ON Semiconductor Win Source Part Number: 725570-MUN5114T1 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP - Pre-Biased Categories: Discrete Semiconductor Products Supplier Device Package: SC-70-3 (SOT323) Status: Obsolete Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MUN51**T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5mA, 10V Maximum Power: 202mW Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 47 kOhms

Manufacturer: ON Semiconductor
Win Source Part Number: 725570-MUN5114T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP - Pre-Biased
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70-3 (SOT323)
Status: Obsolete
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MUN51**T
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5mA, 10V
Maximum Power: 202mW
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 47 kOhms

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MUN5114T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MUN5114T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MUN5114T1
TRANS BRT PNP 100MA 50V SOT323

TRANS BRT PNP 100MA 50V SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 292-MUN5114T1 725570-MUN5114T1 MUN5114T1
Product Name 100mA 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5114T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 100 milliamps
VCEO 50 volts
PD 202 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data