onsemi 0.25W Bipolar Transistor MUN5113

Description
TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: MUN5113 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: MUN5113 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.25W Bipolar Transistor
293-MUN5113
0.25W Bipolar Transistor 293-MUN5113
TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: MUN5113 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5113 can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: MUN5113 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5113 - 330968-MUN5113 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5113
330968-MUN5113
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5113 330968-MUN5113
Manufacturer: ON Semiconductor Win Source Part Number: 330968-MUN5113 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 330968-MUN5113
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-MUN5113 330968-MUN5113
Product Name 0.25W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5113
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual)
Unlock Full Specs
to access all available technical data