The MUN5111T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a discrete transistor and external bias resistors in low-power applications. It is packaged in the SC-70/SOT-323 case, measuring 2.20 mm max length, 1.35 mm max width, and 1.00 mm max height. The device has a collector-base voltage rating of 50 Vdc, a collector-emitter voltage rating of 50 Vdc, and a maximum collector current of 100 mAdc. Total device dissipation is 202 mW at 25°C with a minimum pad, derating at 1.6 mW/°C above 25°C. Thermal resistance junction-to-ambient is 618 °C/W with a minimum pad. The series is AEC-Q101 qualified and PPAP capable, with Pb-free, halogen-free, and RoHS compliant packaging. The internal resistor network includes a 10 kΩ base resistor and a 10 kΩ base-emitter resistor. The device supports wave and reflow soldering and is available in tape and reel packaging.
TRANS BRT PNP 100MA 50V SOT-323 / Pre-Biased Bipolar Transistor (BJT) Product overview: MUN5111T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100MA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN5111T1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-MUN5111T1 |
| Product Name | 100MA 50V Bipolar Transistor |
| Package Type | Bulk |