onsemi MUN2241T1

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MUN2241T1 is an NPN silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor combinations. It is packaged in the SC-59 case, measuring 3.10 mm in length, 1.70 mm in width, and 1.18 mm in height. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation of 230 mW at 25°C. It features a 100 kΩ input resistor and no base-emitter resistor (R2 = ∞). The transistor has a DC current gain of 160 to 350 at 5 mA collector current and a collector-emitter saturation voltage of 0.25 V at 10 mA collector current. It is AEC-Q101 qualified and available in Pb-free versions, with moisture sensitivity level 1 and human body model ESD rating of Class 1.

Datasheet Summary
Powered by GS/AI

The MUN2241T1 is an NPN silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor combinations. It is packaged in the SC-59 case, measuring 3.10 mm in length, 1.70 mm in width, and 1.18 mm in height. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation of 230 mW at 25°C. It features a 100 kΩ input resistor and no base-emitter resistor (R2 = ∞). The transistor has a DC current gain of 160 to 350 at 5 mA collector current and a collector-emitter saturation voltage of 0.25 V at 10 mA collector current. It is AEC-Q101 qualified and available in Pb-free versions, with moisture sensitivity level 1 and human body model ESD rating of Class 1.

Suppliers

Company
Product
Description
Supplier Links
 - MUN2241T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number MUN2241T1
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K25E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1689652 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details