The MUN2234T1 is an NPN silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor combinations. It is housed in the SC-59 package measuring 3.10 mm maximum length, 1.70 mm maximum width, and 1.18 mm maximum height. The device has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 50 V, and a continuous collector current of 100 mA. The base resistor R1 is 22 kΩ and the base-emitter resistor R2 is 47 kΩ. It has a minimum DC current gain (hFE) of 80 at 10 mA collector current and a maximum collector-emitter saturation voltage of 0.25 V. The operating junction temperature range is -55°C to +150°C. The device is AEC-Q101 qualified and moisture sensitive level 1. The total device dissipation is 230 mW at 25°C ambient temperature with an FR-4 board and minimum pad.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MUN2234T1 |
| Polarity | NPN |