Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 832193-MUN2112T1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS BRT PNP 100MA 50V SC-59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Product overview: MUN2112T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50V, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100MA, 50V, 50 V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN2112T1 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MUN2112T1 | 832193-MUN2112T1 | 293-MUN2112T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2112T1 | SMD 100MA 50V 50 V Bipolar Transistor | |
| Polarity | PNP |