onsemi 60V 12A DPAK MOSFET Transistor MTD2955

Description
MOSFET P-CH 60V 12A DPAK Product overview: MTD2955 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTD2955 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 12A DPAK Product overview: MTD2955 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTD2955 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 12A DPAK MOSFET Transistor
285-MTD2955
60V 12A DPAK MOSFET Transistor 285-MTD2955
MOSFET P-CH 60V 12A DPAK Product overview: MTD2955 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTD2955 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 12A DPAK Product overview: MTD2955 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTD2955 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2955 - 059655-MTD2955 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2955
059655-MTD2955
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2955 059655-MTD2955
Manufacturer: ON Semiconductor Win Source Part Number: 059655-MTD2955 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 230 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059655-MTD2955
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 230 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-MTD2955 059655-MTD2955
Product Name 60V 12A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD2955
Polarity P-Channel P-Channel; P-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data