onsemi P-Channel 15A 60V 0.175ohm MOSFET Transistor MTD20P06HDLT4

Description
15A, 60V, 0.175ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: MTD20P06HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 60V, 0.175ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.175ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD20P06HDLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 60V, 0.175ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: MTD20P06HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 60V, 0.175ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.175ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD20P06HDLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 15A 60V 0.175ohm MOSFET Transistor
278-MTD20P06HDLT4
P-Channel 15A 60V 0.175ohm MOSFET Transistor 278-MTD20P06HDLT4
15A, 60V, 0.175ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: MTD20P06HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 60V, 0.175ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.175ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD20P06HDLT4 can be used for catalog matching and distributor lookup.

15A, 60V, 0.175ohm, P-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: MTD20P06HDLT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 60V, 0.175ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.175ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTD20P06HDLT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - MTD20P06HDLT4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MTD20P06HDLT4OS-ND
Single FETs, MOSFETs MTD20P06HDLT4OS-ND
P-Channel 60V 15A (Tc) 72W (Tc) Surface Mount DPAK

P-Channel 60V 15A (Tc) 72W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDLT4 - 1081052-MTD20P06HDLT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDLT4
1081052-MTD20P06HDLT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDLT4 1081052-MTD20P06HDLT4
Manufacturer: ON Semiconductor Win Source Part Number: 1081052-MTD20P06HDLT 4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 72W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 29nC @ 5V Max Input Capacitance: 1190pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 175 mOhm @ 7.5A, 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081052-MTD20P06HDLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 72W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 29nC @ 5V
Max Input Capacitance: 1190pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 175 mOhm @ 7.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTD20P06HDLT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTD20P06HDLT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTD20P06HDLT4
MOSFET P-CH 60V 15A DPAK

MOSFET P-CH 60V 15A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MTD20P06HDLT4 MTD20P06HDLT4OS-ND 1081052-MTD20P06HDLT4 MTD20P06HDLT4
Product Name P-Channel 15A 60V 0.175ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDLT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 72000 milliwatts 72000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers