Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081057-MTD20P03HDL
Mounting: SMD (SMT)
Power Dissipation: 75 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 20 A
Drain to Source Breakdown Voltage: 30 V
Drain to Source Resistance: 99 mΩ
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET TYPE, P-CHANNEL, 30V DRAIN SOURCE BREAKDOWN, 19 AMP CONTINUOUS DRAIN, TO-252-3 CASE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | RF Transistors | RF Transistors |
| Product Number | 1081057-MTD20P03HDL | 83163605 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P03HDL | Transistor |
| Package Type | SOT3; DPAK |