Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106461-MTB40N10ET4
Drain to Source Voltage (Vdss): 100 V
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 100 V
Continuous Drain Current (ID): 40 A
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1106461-MTB40N10ET4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTB40N10ET4 |
| Package Type | SOT3 |