Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180885-MTB3N100E
Packaging: Rail/Tube
Number of Elements: 1
Power Dissipation: 2.5 W
Number of Pins: 3
Categories: Custom Parts
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 3 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180885-MTB3N100E |
| Product Name | Custom Parts - Custom Parts (J - M) - MTB3N100E |