Manufacturer: Aptina-ON-Semiconduc
Win Source Part Number: 208908-MT9V403C12STM
Category: Sensors,Transducers
Family: Image Sensors, Camera
Series: DigitalClarity?, TrueSNAP?
Packaging: Bulk
Type: CMOS
Operating Temperature Range: -5°C ~ 70°C (TA)
Package: 48-LCC
Manufacturer Device Package: 48-LCC (14.22x14.22)
Operating Supply Voltage: 3.3V
Pixel Size: 9.9μm x 9.9μm
Active Pixel Array: 659H x 494V
Frames per Second: 200
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 208908-MT9V403C12STM |
| Product Name | Sensors,Transducers |