Manufacturer: Aptina-ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156542-MT9V136C12ST
Operating Supply Voltage: 2.8 V
Number of Pins: 48
Categories: Custom Parts
Case / Package: CLCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Min Supply Voltage: 2.75 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156542-MT9V136C12STC |
| Product Name | Custom Parts - Custom Parts (J - M) - MT9V136C12STC |