onsemi Image Sensors, Camera - MT9V127IA3XTC-DR1 MT9V127IA3XTC-DR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790236-MT9V127IA3XTC -DR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9V127 Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 680H x 512V Frames per Second: 60 Categories: Sensors, Transducers Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790236-MT9V127IA3XTC -DR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9V127 Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 680H x 512V Frames per Second: 60 Categories: Sensors, Transducers Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V127IA3XTC-DR1 - MT9V127IA3XTC-DR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V127IA3XTC-DR1
MT9V127IA3XTC-DR1
Image Sensors, Camera - MT9V127IA3XTC-DR1 MT9V127IA3XTC-DR1
Manufacturer: ON Semiconductor Win Source Part Number: 790236-MT9V127IA3XTC -DR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9V127 Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 680H x 512V Frames per Second: 60 Categories: Sensors, Transducers Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790236-MT9V127IA3XTC-DR1
Type: CMOS
Operating Temperature Range: -40°C ~ 105°C
Operating Supply Voltage: 1.8V, 2.8V
Family Name: MT9V127
Pixel Size: 5.6μm x 5.6μm
Active Pixel Array: 680H x 512V
Frames per Second: 60
Categories: Sensors, Transducers
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9V127IA3XTC-DR1
Image Sensors MT9V127IA3XTC-DR1
Image Sensors VGA 1/4 SOC

Image Sensors VGA 1/4 SOC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9V127IA3XTC-DR1 MT9V127IA3XTC-DR1
Product Name Image Sensors, Camera - MT9V127IA3XTC-DR1 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S10202-08-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details