onsemi Image Sensors, Camera - MT9V111IA7ATC-DR MT9V111IA7ATC-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928482-MT9V111IA7ATC -DR Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: MT9V111 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928482-MT9V111IA7ATC -DR Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: MT9V111 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V111IA7ATC-DR - MT9V111IA7ATC-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V111IA7ATC-DR
MT9V111IA7ATC-DR
Image Sensors, Camera - MT9V111IA7ATC-DR MT9V111IA7ATC-DR
Manufacturer: ON Semiconductor Win Source Part Number: 928482-MT9V111IA7ATC -DR Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: MT9V111 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928482-MT9V111IA7ATC-DR
Series: *
Features: Image Sensor
Package: Tray
Part Status: Obsolete
Family Name: MT9V111
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9V111IA7ATC-DR
Image Sensors MT9V111IA7ATC-DR
Image Sensors VGA 1/4 SOC

Image Sensors VGA 1/4 SOC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9V111IA7ATC-DR MT9V111IA7ATC-DR
Product Name Image Sensors, Camera - MT9V111IA7ATC-DR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1004 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 16
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details