onsemi Image Sensors, Camera - MT9V022IA7ATC-DP MT9V022IA7ATC-DP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 246641-MT9V022IA7ATC -DP Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MT9V022IA7ATC; MT9V022IA7ATC-DR1; MT9V022IA7ATC-DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 246641-MT9V022IA7ATC -DP Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MT9V022IA7ATC; MT9V022IA7ATC-DR1; MT9V022IA7ATC-DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V022IA7ATC-DP - MT9V022IA7ATC-DP - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V022IA7ATC-DP
MT9V022IA7ATC-DP
Image Sensors, Camera - MT9V022IA7ATC-DP MT9V022IA7ATC-DP
Manufacturer: ON Semiconductor Win Source Part Number: 246641-MT9V022IA7ATC -DP Categories: Sensors, Transducers Alternative Parts (Cross-Reference): MT9V022IA7ATC; MT9V022IA7ATC-DR1; MT9V022IA7ATC-DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 246641-MT9V022IA7ATC-DP
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): MT9V022IA7ATC; MT9V022IA7ATC-DR1; MT9V022IA7ATC-DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9V022IA7ATC-DP
Product Name Image Sensors, Camera - MT9V022IA7ATC-DP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Mini-spectrometers - C9404CA - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 200 to 400 nm (2000 to 4000 Å)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details